Status: | Active |
---|---|
Series: | BC547 |
RoHS: | Compliant |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
10,200
in stock
|
Buy Now | |
element14
from US$0.05
|
25,154
in stock
|
Buy Now | |
Farnell
from US$0.05
|
25,133
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0482
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0361
|
3,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0494
|
630
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0321
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage VCEO=65V |
Low Noise: BC549,BC550 |
Complement to BC556...BC560 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC547 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Transistor GP NPN 45V 0.1A TO92 | RS |
NPN 45V 0,1A 0,5W B:420-800 TO92 | Schukat Electronic |
Bipolar Transistor | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
BC547 Series NPN 500 mW 45 V 100 mA Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC547CTA?
Additional datasheets, footprints and schematics for BC547CTA are listed on our Part Details page. You can also find images and similar parts to BC547CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547CTA fall under?
The BC547CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547CTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC547CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC547CTA have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for BC547CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547CTA often in real-time on the comparison pages.
What if I can't find stock of BC547CTA?
You can fill out our help required form which you can use to request a quote for BC547CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.