Status: | Active |
---|---|
Series: | BC547 |
RoHS: | Compliant |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
19,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0461
|
17,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0477
|
2,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.0366
|
2,053
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,071
in stock
|
Buy Now | |
element14
from US$0.06
|
1,071
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,071
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0321
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage VCEO=65V |
Low Noise: BC549,BC550 |
Complement to BC556...BC560 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC547 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 300 |
Package Type | TO-92-3 |
Transistor, Fairchild, BC547BBU | RS |
NPN 45V 0,1A 0,5W B:200-450 TO92 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Bipol, Npn, 45V, To-92-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
BC547 Series NPN 0.5 W 45 V Through Hole Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BC547BBU?
Additional datasheets, footprints and schematics for BC547BBU are listed on our Part Details page. You can also find images and similar parts to BC547BBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547BBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547BBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547BBU fall under?
The BC547BBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547BBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547BBU you can contact the distributor directly for product support, shipping queries etc.
Is the BC547BBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC547BBU have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for BC547BBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547BBU often in real-time on the comparison pages.
What if I can't find stock of BC547BBU?
You can fill out our help required form which you can use to request a quote for BC547BBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.