BC546CTA General Purpose and Low VCE(sat) Transistors by ON Semiconductor

Transistor NPN Silicon Plastic


The NPN Bipolar Transistor is designed for use in linear and switching applications. The device is housed in the TO-92 package, which is designed for medium power applications.

Where to Buy

Prices starting from US$0.0321

Distributor Stock
Logo for RS
RS
from US$0.0435
8,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0380
3,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0460
2,865
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
1,790
in stock
Buy Now
Logo for element14
element14
from US$0.05
868
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
868
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0483
730
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0356
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0321
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Pb-Free Package is Available*
Applications
ESD Protection
Data Line Protection
Steering Logic
End Products
Polarity Reversal Protection
Inductive Load Protection

Specifications

Description BC546
Compliance Pb-free
Polarity NPN
Type Linear Switching Medium Power
VCE(sat) Max (V) 0.6
IC Cont. (A) 0.1
VCEO Min (V) 65
VCBO (V) 80
VEBO (V) 6
VBE(sat) (V) 0.7
VBE(on) (V) 0.55
hFE Min 110
hFE Max 450
fT Min (MHz) 150
PTM Max (W) 0.625
Package Type TO-92-3 LF

Alternative Descriptions

Transistor, Fairchild, BC546CTA | RS
Transistor,bjt,npn,65V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC546CTA | Newark Electronics
onsemi General Purpose Transistor, NPN, 65V, TO-92 | Distrelec
TRANSISTOR, NPN, 65V, 0.1A, TO-92-3 | element14
Transistor: NPN | Transfer Multisort Elektronik
Trans GP BJT NPN 65V 0.1A 3-Pin TO-92 Ammo | Avnet Silica
BC546 Series 65 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC546CTA?

Additional datasheets, footprints and schematics for BC546CTA are listed on our Part Details page. You can also find images and similar parts to BC546CTA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC546CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC546CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC546CTA fall under?

The BC546CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to BC546CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC546CTA you can contact the distributor directly for product support, shipping queries etc.

Is the BC546CTA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for BC546CTA have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, Distrelec and element14 have stock available or on a lead time for BC546CTA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC546CTA often in real-time on the comparison pages.

What if I can't find stock of BC546CTA?

You can fill out our help required form which you can use to request a quote for BC546CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay