Status: | Active |
---|---|
Series: | BC517 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
9,300
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
2,057
in stock
|
Buy Now | |
Micros
from US$0.12
|
1,068
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
915
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
569
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
418
in stock
|
Buy Now | |
element14
from US$0.10
|
418
in stock
|
Buy Now | |
Farnell
from US$0.10
|
418
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
Mobile and Portable Devices |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
LED Lighting |
Description | BC517 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 1.2 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1 |
hFE Min (k) | 30 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-92-3 LF |
NPN-Darl 30V 1,2A 0,625W B>30000 TO92 | Schukat Electronic |
onsemi Darlington Transistor, NPN, 30V, TO-92 | Distrelec |
ON Semiconductor, BC517-D74Z | RS |
NPN 400mA 30V 625mW 220MHz | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Darlington, 30V, To-92-3 | Newark Electronics |
TRANSISTOR, DARLINGTON, 30V, TO-92-3 | element14 |
BC517 Series 30 V 1.2 A 625 mW NPN Darlington Transistor - TO-92-3 | Future Electronics |
Trans Darlington NPN 30V 1.2A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC517-D74Z?
Additional datasheets, footprints and schematics for BC517-D74Z are listed on our Part Details page. You can also find images and similar parts to BC517-D74Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC517-D74Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC517-D74Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC517-D74Z fall under?
The BC517-D74Z is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC517-D74Z when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC517-D74Z you can contact the distributor directly for product support, shipping queries etc.
Is the BC517-D74Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC517-D74Z have stock available?
Authorised distributors including Schukat Electronic, Distrelec, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BC517-D74Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC517-D74Z often in real-time on the comparison pages.
What if I can't find stock of BC517-D74Z?
You can fill out our help required form which you can use to request a quote for BC517-D74Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.