BC4 Prototyping Tools & Breadboards by CIF

INSULATION MACHINE 1F

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$7.16
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$71.40
1,576
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
53
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$41.41
3
in stock
Buy Now
Logo for element14
element14
from US$7.50
-
Buy Now
Logo for Sager
Sager
from US$103.85
-
Buy Now

Specifications

Light Source -
Length 625mm
Width 305mm
Depth 104mm
Working Area 254mm x 405mm
Product Range -
Plug Type -
SVHC No SVHC (15-Jan-2018)
Operating Time Max 7min
Power Rating 60W
Supply Voltage 220V
Supply Voltage V AC 220V
Tubes Number X Rating 4
Weight 9.5kg


BC4 Enclosures, Racks & Accessories by Multicomp

CASE HANDHELD BLACK

Status: Unknown
Series: BC2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Handheld
Enclosure Material ABS
External Height - Metric 37.5mm
External Width - Metric 154mm
External Depth - Metric 81mm
IP Rating -
Body Colour Black
NEMA Rating -
External Height - Imperial 1.48"
External Width - Imperial 6.06"
External Depth - Imperial 3.19"
Product Range BC2 Series
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Bottom PCB Centres 105x56
Top PCB Centres 107x71
Window Depth 49mm
Window Width 19mm

BC4 Enclosures, Boxes & Cases by Multicomp Pro

Enclosure, BC2 Series, Miniature, With Clip, Handheld, 37.5 mm, 154 mm, 81 mm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Enclosure, Bc2 Series, Miniature, With Clip, Handheld, 37.5 Mm, 154 Mm, 81 Mm Rohs Compliant: Yes |Multicomp Pro BC4 | Newark Electronics
CASE, HANDHELD, BLACK | element14

BC-4 Connectors by ABB Group

LC BC4 1-1/4 INCH EMT C CONDUIT BOD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC4?

Additional datasheets, footprints and schematics for BC4 are listed on our Part Details page. You can also find images and similar parts to BC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC4 fall under?

The BC4 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Light Boxes.

Can I view similar or alternative parts?

You can view similar parts to BC4 when available in the Light Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC4 you can contact the distributor directly for product support, shipping queries etc.

Is the BC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BC4 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Transfer Multisort Elektronik, element14 and Sager have stock available or on a lead time for BC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC4 often in real-time on the comparison pages.

What if I can't find stock of BC4?

You can fill out our help required form which you can use to request a quote for BC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay