Status: | Active |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0347
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
5,900
|
Buy Now | |
Newark Electronics | US$0.05 |
22,279
|
Buy Now | |
element14 | US$0.07 |
22,279
|
Buy Now | |
Farnell | US$0.06 |
22,279
|
Buy Now | |
Chip One Stop | US$0.0360 |
4,000
|
Buy Now | |
EBV Elektronik | - |
16,000
|
Buy Now | |
Future Electronics | US$0.0392 |
-
|
Buy Now | |
Avnet America | US$0.0347 |
-
|
Buy Now |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Description | BC337(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 630 |
fT Min (MHz) | 210 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 60 Rohs Compliant: Yes |Onsemi BC33716TA | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Transistor, Fairchild, BC33716TA | RS |
Transistor GP BJT NPN 45V 0.8A 3-Pin TO-92 Ammo | EBV Elektronik |
BC337 Series 45 V CE Breakdown .8 A NPN Epitaxial Silicon Transistor TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a BC33716TA?
Additional datasheets, footprints and schematics for BC33716TA are listed on our Part Details page. You can also find images and similar parts to BC33716TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33716TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33716TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33716TA fall under?
The BC33716TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33716TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33716TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC33716TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33716TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BC33716TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33716TA often in real-time on the comparison pages.
What if I can't find stock of BC33716TA?
You can fill out our help required form which you can use to request a quote for BC33716TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.