Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0192
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0429
|
17,824
in stock
|
Buy Now | |
element14
from US$0.0426
|
23,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
17,893
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0218
|
17,000
in stock
|
Buy Now | |
Rutronik
from US$0.0192
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
14,991
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0231
|
11,045
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
4,526
in stock
|
Buy Now | |
Conrad
from US$0.09
|
908
in stock
|
Buy Now | |
RS
from US$0.07
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0367
|
100
in stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 800mA |
Current Ic Continuous a Max | 800mA |
Current Ic hFE | 100mA |
Gain Bandwidth ft Min | 60MHz |
Gain Bandwidth ft Typ | 210MHz |
Hfe Min | 160 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | d |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 800mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-92 | element14 |
Bipolar Transistor, Npn, 45V, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a BC337.25?
Additional datasheets, footprints and schematics for BC337.25 are listed on our Part Details page. You can also find images and similar parts to BC337.25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC337.25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC337.25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC337.25 fall under?
The BC337.25 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC337.25 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC337.25 you can contact the distributor directly for product support, shipping queries etc.
Is the BC337.25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC337.25 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Schukat Electronic and Rutronik have stock available or on a lead time for BC337.25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC337.25 often in real-time on the comparison pages.
What if I can't find stock of BC337.25?
You can fill out our help required form which you can use to request a quote for BC337.25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.