Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 500mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 100mA |
Gain Bandwidth ft Min | 60MHz |
Gain Bandwidth ft Typ | 200MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | f |
Power Dissipation Ptot Max | 800mW |
Termination Type | Through Hole |
Voltage Vcbo | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 500mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 45V, To-92 | Newark Electronics |
TRANSISTOR, NPN,45V, 500MA, TO-92 | element14 |
Where can I find additional details, specifications and documents for a BC337?
Additional datasheets, footprints and schematics for BC337 are listed on our Part Details page. You can also find images and similar parts to BC337 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC337 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC337 fall under?
The BC337 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC337 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC337 you can contact the distributor directly for product support, shipping queries etc.
Is the BC337 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC337 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and Avnet America have stock available or on a lead time for BC337.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC337 often in real-time on the comparison pages.
What if I can't find stock of BC337?
You can fill out our help required form which you can use to request a quote for BC337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.