Status: | Unknown |
---|---|
Series: | BC327(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0264
Pb-Free Packages are Available |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Compliance | Pb-free |
---|
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.8A 625mW 3-Pin TO-92 Bag | Future Electronics |
Transistor, Fairchild, BC327BU | RS |
TRANSISTOR, PNP, -45V, -0.8A, TO-92-3 | element14 |
Transistor,bjt,pnp,45V V(Br)Ceo,800Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC327BU | Newark Electronics |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a BC327BU?
Additional datasheets, footprints and schematics for BC327BU are listed on our Part Details page. You can also find images and similar parts to BC327BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC327BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC327BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC327BU fall under?
The BC327BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC327BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC327BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC327BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC327BU have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for BC327BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC327BU often in real-time on the comparison pages.
What if I can't find stock of BC327BU?
You can fill out our help required form which you can use to request a quote for BC327BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.