Status: | Active |
---|---|
Series: | BC327(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0401
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
18,300
in stock
|
Buy Now | |
element14
from US$0.06
|
13,360
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,360
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
8,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,780
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
-
|
Buy Now | |
Avnet America
from US$0.0401
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC327(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 630 |
fT Min (MHz) | 260 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
PNP 45V 0,8A 0,625W B:250-630 TO92 | Schukat Electronic |
TRANSISTOR, BIPOL, PNP, -45V, TO-92-3 | element14 |
onsemi General Purpose Transistor, PNP, 45V, TO-92 | Distrelec |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistors Rohs Compliant: Yes |Onsemi BC32740BU | Newark Electronics |
Transistor GP PNP 45V 0.8A TO92 | RS |
PNP 625 mW 50 V 800 mA Through Hole Epitaxial Silicon Transistor - TO-92 | Future Electronics |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BC32740BU?
Additional datasheets, footprints and schematics for BC32740BU are listed on our Part Details page. You can also find images and similar parts to BC32740BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC32740BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC32740BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC32740BU fall under?
The BC32740BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC32740BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC32740BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC32740BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC32740BU have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for BC32740BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC32740BU often in real-time on the comparison pages.
What if I can't find stock of BC32740BU?
You can fill out our help required form which you can use to request a quote for BC32740BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.