Status: | Active |
---|---|
Series: | BC327(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0337
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0374
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,184
in stock
|
Buy Now | |
element14
from US$0.07
|
6,184
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,184
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0483
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,260
in stock
|
Buy Now | |
RS
from US$0.23
|
960
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0337
|
-
|
Buy Now | |
Avnet Asia
from US$0.0353
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC327(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 260 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BC327 Series 45 V 800 mA Through Hole PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Bipolar Transistor | Newark Electronics |
BIPOLAR TRANSISTOR | element14 |
PNP -45V -0,8A 0,625W B:160-400 TO92 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 | RS |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a BC32725TA?
Additional datasheets, footprints and schematics for BC32725TA are listed on our Part Details page. You can also find images and similar parts to BC32725TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC32725TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC32725TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC32725TA fall under?
The BC32725TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC32725TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC32725TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC32725TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC32725TA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for BC32725TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC32725TA often in real-time on the comparison pages.
What if I can't find stock of BC32725TA?
You can fill out our help required form which you can use to request a quote for BC32725TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.