Status: | Unknown |
---|---|
Series: | BC2 Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 33mm |
External Width - Metric | 118mm |
External Depth - Metric | 66mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.3" |
External Width - Imperial | 4.65" |
External Depth - Imperial | 2.6" |
Product Range | BC2 Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Wall Thickness | 2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 33.02mm |
External Width - Metric | 118mm |
External Depth - Metric | 66mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Hand Held, Plastic, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BC3?
Additional datasheets, footprints and schematics for BC3 are listed on our Part Details page. You can also find images and similar parts to BC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC3 fall under?
The BC3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BC3 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC3 you can contact the distributor directly for product support, shipping queries etc.
Is the BC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC3 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, Sager and Avnet America have stock available or on a lead time for BC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC3 often in real-time on the comparison pages.
What if I can't find stock of BC3?
You can fill out our help required form which you can use to request a quote for BC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.