Status: | Unknown |
---|---|
Series: | BC2 Series |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
No stock
|
Buy Now |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 23mm |
External Width - Metric | 103mm |
External Depth - Metric | 62mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 0.91" |
External Width - Imperial | 4.06" |
External Depth - Imperial | 2.44" |
Product Range | BC2 Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a BC2LG?
Additional datasheets, footprints and schematics for BC2LG are listed on our Part Details page. You can also find images and similar parts to BC2LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC2LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC2LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC2LG fall under?
The BC2LG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BC2LG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC2LG you can contact the distributor directly for product support, shipping queries etc.
Is the BC2LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC2LG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BC2LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC2LG often in real-time on the comparison pages.
What if I can't find stock of BC2LG?
You can fill out our help required form which you can use to request a quote for BC2LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.