Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 23mm |
External Width - Metric | 103mm |
External Depth - Metric | 62mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.91" |
External Width - Imperial | 4.06" |
External Depth - Imperial | 2.44" |
Product Range | AB Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | PP3 |
Wall Thickness | 1.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 23.11mm |
External Width - Metric | 103mm |
External Depth - Metric | 62mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Hand Held, Plastic, Black | Newark Electronics |
CASE, ABS, W/CLIP, BLACK | element14 |
Where can I find additional details, specifications and documents for a BC2?
Additional datasheets, footprints and schematics for BC2 are listed on our Part Details page. You can also find images and similar parts to BC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC2 fall under?
The BC2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to BC2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC2 you can contact the distributor directly for product support, shipping queries etc.
Is the BC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC2 often in real-time on the comparison pages.
What if I can't find stock of BC2?
You can fill out our help required form which you can use to request a quote for BC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.