Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
5,092
in stock
|
Buy Now | |
element14
from US$0.32
|
8,279
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,092
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,929
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
1,192
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 600mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-18 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Gain Bandwidth ft Min | 150MHz |
Gain Bandwidth ft Typ | 150MHz |
Hfe Min | 110 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 600mW |
Voltage Vcbo | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
DC Collector Current | 200mA |
Power Dissipation Pd | 600mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-18 | element14 |
Bipolar Transistor, Npn, 25V, To-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a BC108B?
Additional datasheets, footprints and schematics for BC108B are listed on our Part Details page. You can also find images and similar parts to BC108B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC108B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC108B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC108B fall under?
The BC108B is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC108B when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC108B you can contact the distributor directly for product support, shipping queries etc.
Is the BC108B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC108B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for BC108B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC108B often in real-time on the comparison pages.
What if I can't find stock of BC108B?
You can fill out our help required form which you can use to request a quote for BC108B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.