Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1899769-0 |
Prices starting from US$15.90
Color | Blue |
---|---|
LED Compatible | Yes |
Dimensions | 1.77 x 3.26in, 45 x 83mm |
Voltage Rating | 105 – 305VAC |
Load Rating (Tungsten) | 1000W |
Fail Mode | On |
Load Rating (Ballast) | 1800VA |
Relay Rating | 30A General Purpose |
Surge Protection | 25mm, 20kA, 300J MOV |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
CSA Certified | No |
UL Rating | No |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Turn ON Time Delay | Instant Onseconds |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Frequency | 50/60Hz |
Other Colors Available | Yes (Black, Green) |
OFF/ON Ratio | 1.5:1 |
Product Use | Long-life (20 year rated life) photocontrol designed for LED roadway & area lighting applications. |
Packaging Method | Individually Bagged & Boxed Units in Master Carton |
Product Availability | ANZPAC, ASIA, AMERICAS, EMEA |
Light Sensor | Filtered Silicon Phototransistor |
Product Family | 8000 Series |
Technology | Electronic |
Product Type | Utility |
Operating Temperature Range | -40 – 65°C |
ALR-8090-VFS Product Availability: Australia & New Zealand Asia Americas EMEA Street Lighting Photo Control Technology: Electronic Operating Voltage Range: 105 – 305 VAC Grade: Utility Load Rating (Ballast): 1800 VA Australia & New Zealand Electronic | Street Lighting Photocell | Part Number: BB3399-000 | Internal Number: BB3399-000 | Alias Number: 3-1899769-0 | TE Connectivity | TE Store |
Photocontrol 120V to 277V 1000W/1800VA Blue Box | Avnet America |
ALR-8090-VFS | TE Connectivity BB3399-000 | RS Americas |
PHOTOCONTROL, BLUE, 20KA, 305VAC, 300J | Farnell |
Where can I find additional details, specifications and documents for a BB3399-000?
Additional datasheets, footprints and schematics for BB3399-000 are listed on our Part Details page. You can also find images and similar parts to BB3399-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB3399-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB3399-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB3399-000 fall under?
The BB3399-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to BB3399-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB3399-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BB3399-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB3399-000 have stock available?
Authorised distributors including Chip One Stop, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for BB3399-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB3399-000 often in real-time on the comparison pages.
What if I can't find stock of BB3399-000?
You can fill out our help required form which you can use to request a quote for BB3399-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.