Status: | Unknown |
---|---|
Series: | BAW56 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 150mA |
Device Marking | RA1 |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 450mA |
Power Dissipation Ptot Max | 225mW |
Termination Type | Surface Mount Device |
DUAL, DIODE, ARRAY, 3SOT23 | Farnell |
Where can I find additional details, specifications and documents for a BAW56T116?
Additional datasheets, footprints and schematics for BAW56T116 are listed on our Part Details page. You can also find images and similar parts to BAW56T116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56T116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56T116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56T116 fall under?
The BAW56T116 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56T116 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56T116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56T116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56T116 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BAW56T116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56T116 often in real-time on the comparison pages.
What if I can't find stock of BAW56T116?
You can fill out our help required form which you can use to request a quote for BAW56T116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.