Status: | Active |
---|---|
Series: | BAW56M3 |
RoHS: | Compliant |
Prices starting from US$0.0310
2 diodes in 1 package |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Simplified board layout and smaller footprint |
Applications |
---|
General Use |
End Products |
---|
General Use |
Description | BAW56M3 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOT-723-3 |
Ss Switching Diode/Reel |Onsemi BAW56M3T5G | Newark Electronics |
BAW56M3T5G Series 1.25 V 200 mA Dual Switching Diode Common Anode - SOT-723 | Future Electronics |
Diode Switching Diode 75V 0.2A 3-Pin SOT-723 T/R | Avnet America |
DIODE, SMALL SIGNAL, AUTO,75V, SOT723 | element14 |
Where can I find additional details, specifications and documents for a BAW56M3T5G?
Additional datasheets, footprints and schematics for BAW56M3T5G are listed on our Part Details page. You can also find images and similar parts to BAW56M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56M3T5G fall under?
The BAW56M3T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56M3T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAW56M3T5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAW56M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56M3T5G often in real-time on the comparison pages.
What if I can't find stock of BAW56M3T5G?
You can fill out our help required form which you can use to request a quote for BAW56M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.