Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Product Range | - |
DUAL 70V DIODE, COMMON ANODE, SOT-23 | Vishay / Small Signal & Opto Products (SSP) BAW56-V-GS08 | RS Americas |
DIODE, ULTRAFAST RECOVERY, 250mA, 70V, SOT-23-3 | element14 |
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a BAW56-V-GS08.?
Additional datasheets, footprints and schematics for BAW56-V-GS08. are listed on our Part Details page. You can also find images and similar parts to BAW56-V-GS08. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56-V-GS08. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56-V-GS08. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56-V-GS08. fall under?
The BAW56-V-GS08. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56-V-GS08. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56-V-GS08. you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56-V-GS08. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56-V-GS08. have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for BAW56-V-GS08..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56-V-GS08. often in real-time on the comparison pages.
What if I can't find stock of BAW56-V-GS08.?
You can fill out our help required form which you can use to request a quote for BAW56-V-GS08. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.