Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0089
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.0117
|
162,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0116
|
159,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
144,000
in stock
|
Buy Now | |
Rutronik
from US$0.0171
|
99,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0089
|
48,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
7,360
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
4,918
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0166
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R | Avnet America |
BAV56 Series 2 A 75 V 350 mW Dual Surface Mount Switching Diode - SOT-23 | Future Electronics |
Fast Switching Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAW56-7-F | Newark Electronics |
SI-DOUBLEDIODE 0,3A 75V SOT23 | Rutronik |
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23 | element14 |
Diode Switch. 2xComAnod 300mA 75V SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Switch. 2xComAnod 300mA 75V SOT23 | Diodes Inc BAW56-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAW56-7-F?
Additional datasheets, footprints and schematics for BAW56-7-F are listed on our Part Details page. You can also find images and similar parts to BAW56-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56-7-F fall under?
The BAW56-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56-7-F have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Rutronik and Avnet Asia have stock available or on a lead time for BAW56-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56-7-F often in real-time on the comparison pages.
What if I can't find stock of BAW56-7-F?
You can fill out our help required form which you can use to request a quote for BAW56-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.