Status: | Active |
---|---|
Series: | BAV99W |
RoHS: | Compliant |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0141
|
1,629,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
62,289
in stock
|
Buy Now | |
element14
from US$0.07
|
42,339
in stock
|
Buy Now | |
Avnet America
from US$0.0135
|
39,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
37,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0411
|
2,317
in stock
|
Buy Now | |
RS
from US$0.0274
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
1,335,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,320,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0165
|
-
|
Buy Now |
These Devices are Pb-Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
na |
na |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BAV99W |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.4 |
IF Max (A) | 0.215 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-70-3 / SOT-323-3 |
BAV99WT1G Series 70 V 200 mA Surface Mount Small Signal Diode - SOT-323 | Future Electronics |
Diode, Switching, 70V, Sc-70 | Newark Electronics |
DIODE SMALL SIGNAL, 750MA | element14 |
Diode Small Signal Switching 70V 0.715A 3-Pin SC-70 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
BAV99WT1G | RS |
Where can I find additional details, specifications and documents for a BAV99WT1G?
Additional datasheets, footprints and schematics for BAV99WT1G are listed on our Part Details page. You can also find images and similar parts to BAV99WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99WT1G fall under?
The BAV99WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV99WT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Avnet America and Farnell have stock available or on a lead time for BAV99WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99WT1G often in real-time on the comparison pages.
What if I can't find stock of BAV99WT1G?
You can fill out our help required form which you can use to request a quote for BAV99WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.