Status: | Active |
---|---|
Series: | BAV99RW |
RoHS: | Compliant |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0261
|
No stock
|
Buy Now | |
Avnet America
from US$0.0231
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0406
|
5,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
-
|
Buy Now | |
Future Electronics
from US$0.0234
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now | |
Avnet Asia
from US$0.0248
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BAV99RW |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.215 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-70-3 / SOT-323-3 |
Diode Small Signal Switching 70V 0.715A 3-Pin SC-70 T/R | Avnet America |
SS SC70 SWCH DIO 70V TR | RS |
Diode Configuration:Dual Series | Newark Electronics |
BAV99RWT1 Series Dual 70 V 715 mA Surface Mount Switching Diode - SC-70 | Future Electronics |
SWITCHING DIODE, 100V, 0.715A, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a BAV99RWT1G?
Additional datasheets, footprints and schematics for BAV99RWT1G are listed on our Part Details page. You can also find images and similar parts to BAV99RWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99RWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99RWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99RWT1G fall under?
The BAV99RWT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99RWT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99RWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99RWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV99RWT1G have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BAV99RWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99RWT1G often in real-time on the comparison pages.
What if I can't find stock of BAV99RWT1G?
You can fill out our help required form which you can use to request a quote for BAV99RWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.