Status: | Unknown |
---|---|
Series: | BAV99 |
RoHS: | Compliant |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0186
|
6,378,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
168,239
in stock
|
Buy Now | |
element14
from US$0.0294
|
168,239
in stock
|
Buy Now | |
Farnell
from US$0.0279
|
168,239
in stock
|
Buy Now | |
Avnet America
from US$0.0270
|
168,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
20,712
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0183
|
10,449
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.0191
|
-
|
Buy Now | |
Future Electronics
from US$0.0284
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Fast switching speed |
High conductance |
Surface mount package ideally suited for automatic insertion |
Datasheet |
---|
BAV99 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.25 A 70V SOT23 | TTI Europe |
Diode, Switching, 70V, Sot-23 | Newark Electronics |
DIODE, SWITCHING, 70V, SOT-23 | element14 |
Diode Small Signal Switching 70V 0.15A 3-Pin SOT-23 T/R | Avnet America |
Vishay Switching Diode 150mA 70V SOT-23 | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 70V 0.15A | RS |
SI-DOUBLEDIODE 0,15A 70V SOT23 | Rutronik |
BAV99 Series 70 V 150 mA SMT Small Signal Switching Dual Diode - SOT-23 | Future Electronics |
BAV99-E3-08 Dual Switching Diode, Series, 150mA 100V, 3-Pin SOT-23 | Vishay / Small Signal & Opto Products (SSP) BAV99-E3-08 | RS Americas |
Where can I find additional details, specifications and documents for a BAV99-E3-08?
Additional datasheets, footprints and schematics for BAV99-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAV99-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99-E3-08 fall under?
The BAV99-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAV99-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAV99-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAV99-E3-08?
You can fill out our help required form which you can use to request a quote for BAV99-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.