Status: | Active |
---|---|
Series: | BAV70T |
RoHS: | Compliant |
Prices starting from US$0.0124
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0124
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.0136
|
48,000
in stock
|
Buy Now | |
element14
from US$0.05
|
18,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
17,980
in stock
|
Buy Now | |
Farnell
from US$0.05
|
17,980
in stock
|
Buy Now | |
EBV Elektronik
-
|
168,000
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0139
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0143
|
-
|
Buy Now |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70T |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SC-75-3 |
Diode Small Signal Switching 70V 0.2A 3-Pin SOT-416 T/R | Avnet America |
DIODE, SMALL SIGNAL, 70V, SOT-416-3 | element14 |
Bipolar (Bjt) Array Transistor, Common Cathode, 70 V, 200 Ma, 1.25 V, 6 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAV70TT1G | Newark Electronics |
BAV70TT1G, SS SC75 DUAL DIO 70V TR | RS |
BAV70TT1 Series 70 V 200 mA Surface Mount Dual Switching Diode - SOT-416 | Future Electronics |
ON Semi BAV70TT1G, Dual SMT Diode, Common Cathode, 3-Pin SOT-416 | ON Semiconductor BAV70TT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAV70TT1G?
Additional datasheets, footprints and schematics for BAV70TT1G are listed on our Part Details page. You can also find images and similar parts to BAV70TT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70TT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70TT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70TT1G fall under?
The BAV70TT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70TT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70TT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70TT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70TT1G have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for BAV70TT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70TT1G often in real-time on the comparison pages.
What if I can't find stock of BAV70TT1G?
You can fill out our help required form which you can use to request a quote for BAV70TT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.