Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0237
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0254
|
297,000
in stock
|
Buy Now | |
Rutronik
from US$0.0363
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0373
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,350
in stock
|
Buy Now | |
element14
from US$0.0404
|
2,350
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 75mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 75mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV70T-7-F?
Additional datasheets, footprints and schematics for BAV70T-7-F are listed on our Part Details page. You can also find images and similar parts to BAV70T-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70T-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70T-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70T-7-F fall under?
The BAV70T-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70T-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70T-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70T-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70T-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BAV70T-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70T-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV70T-7-F?
You can fill out our help required form which you can use to request a quote for BAV70T-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.