Status: | Active |
---|---|
Series: | BAV70L |
RoHS: | Compliant |
Prices starting from US$0.0089
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0092
|
936,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0117
|
288,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
198,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0092
|
97,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0154
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.0143
|
60,000
in stock
|
Buy Now | |
RS
from US$0.0174
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0138
|
6,823
in stock
|
Buy Now | |
EBV Elektronik
-
|
147,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0089
|
-
|
Buy Now |
Extremely Fast Switching Speed |
This device is available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
BAV70LT1G Series 70 V 200 mA Surface Mount Dual Switching Diode - SOT-23 | Future Electronics |
2xSMD-Si-Diode 100V 200mA SOT23 | Schukat Electronic |
Diode Small Signal Switching 70V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Small Signal Diode, Dual Common Cathode, 70 V, 150 Ma, 1.25 V, 6 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAV70LT1G | Newark Electronics |
DIODE, SMALL SIGNAL, 70V, SOT-23-3 | element14 |
Small signal diode,BAV70LT1 0.2A,reel | RS |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAV70LT1G?
Additional datasheets, footprints and schematics for BAV70LT1G are listed on our Part Details page. You can also find images and similar parts to BAV70LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70LT1G fall under?
The BAV70LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70LT1G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet Asia, Chip One Stop and Newark Electronics have stock available or on a lead time for BAV70LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70LT1G often in real-time on the comparison pages.
What if I can't find stock of BAV70LT1G?
You can fill out our help required form which you can use to request a quote for BAV70LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.