Status: | Active |
---|---|
Series: | BAV70DXV6 |
RoHS: | Compliant |
Small 6 pin package SOT-563 |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Board space savings |
Applications |
---|
Low current rectification |
End Products |
---|
Wearables |
Description | BAV70DXV6 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 0.715 |
IR Max (µA) | 60 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-563 |
Common Cathode Diode Array,sot-563F Rohs Compliant: Yes |Onsemi BAV70DXV6T5G | Newark Electronics |
Where can I find additional details, specifications and documents for a BAV70DXV6T5G?
Additional datasheets, footprints and schematics for BAV70DXV6T5G are listed on our Part Details page. You can also find images and similar parts to BAV70DXV6T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70DXV6T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70DXV6T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70DXV6T5G fall under?
The BAV70DXV6T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70DXV6T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70DXV6T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70DXV6T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70DXV6T5G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for BAV70DXV6T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70DXV6T5G often in real-time on the comparison pages.
What if I can't find stock of BAV70DXV6T5G?
You can fill out our help required form which you can use to request a quote for BAV70DXV6T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.