Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0200
|
1,416,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,900
in stock
|
Buy Now | |
element14
from US$0.06
|
2,900
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0368
|
-
|
Buy Now |
Diode Configuration | Dual Pair Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Pair Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3ns |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
BAV70DW Series 2 A 75 V 200 mW Surface Mount Switching Diode - SOT-363 | Future Electronics |
Ss Diode, 80V, 0.3A, Sot-363-6 Rohs Compliant: Yes |Diodes Inc. BAV70DW-7-F | Newark Electronics |
SS DIODE, 80V, 0.3A, SOT-363-6 | element14 |
Diode Switching 75V 0.15A 6-Pin SOT-363 T/R | Avnet Silica |
DIODE-ARRAY 0,150A 80V SOT363 | Rutronik |
Where can I find additional details, specifications and documents for a BAV70DW-7-F?
Additional datasheets, footprints and schematics for BAV70DW-7-F are listed on our Part Details page. You can also find images and similar parts to BAV70DW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70DW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70DW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70DW-7-F fall under?
The BAV70DW-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70DW-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70DW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70DW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70DW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BAV70DW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70DW-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV70DW-7-F?
You can fill out our help required form which you can use to request a quote for BAV70DW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.