Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0174
|
13,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0238
|
360,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
18,926
in stock
|
Buy Now | |
Future Electronics
from US$0.0252
|
18,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
1,955
in stock
|
Buy Now | |
Farnell
from US$0.0274
|
1,955
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
1,641
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
-
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
.25 A 70V SOT23 | TTI Europe |
Diode: switching | Transfer Multisort Elektronik |
BAV70 Series 70 V 250 mA Surface Mount Small Signal Switching Diode - SOT-23-3 | Future Electronics |
Diode Dual 70V 250mA Small Signal SOT-23 | RS |
DIODE, SMALL SIG, DUAL, 70V, SOT-23 | element14 |
Vishay Switching Diode 250mA 70V SOT-23 | Distrelec |
Diode Small Signal Switching 70V 0.25A 3-Pin SOT-23 T/R | EBV Elektronik |
Diode, Switching, 0.25A, 70V, Sot-23 | Newark Electronics |
BAV70-E3-08 Dual Switching Diode, Common Cathode, 250mA 70V, 3-Pin SOT-23 | Siliconix / Vishay BAV70-E3-08 | RS Americas |
Where can I find additional details, specifications and documents for a BAV70-E3-08?
Additional datasheets, footprints and schematics for BAV70-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAV70-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70-E3-08 fall under?
The BAV70-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70-E3-08 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, RS and element14 have stock available or on a lead time for BAV70-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAV70-E3-08?
You can fill out our help required form which you can use to request a quote for BAV70-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.