Prices starting from US$0.0121
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0328 |
900
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0121 |
82,099
|
Buy Now | |
Micros | US$0.0148 |
71,490
|
Buy Now | |
element14 | US$0.0341 |
35,190
|
Buy Now | |
Farnell | US$0.0311 |
35,190
|
Buy Now | |
Newark Electronics | US$0.0310 |
35,140
|
Buy Now | |
Distrelec | US$0.14 |
1,971
|
Buy Now | |
Rutronik | US$0.0133 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Cath |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 150 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 75@2.5?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.9 |
VF(V) Max @ IF=10mA | 1 |
IR(uA) Max @ VR=80V | 2.5?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | BAV70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 500mA |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A4 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | BAV70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 100mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 350mW |
Reverse Recovery Time trr Typ | 6ns |
SMD Marking | A4 |
Status: | Unknown |
---|---|
Series: | BAV70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
RoHS Compliant | Yes |
DIODE, DUAL SWITCHING, SOT-23 | element14 |
Diode, Dual Switching, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAV70?
Additional datasheets, footprints and schematics for BAV70 are listed on our Part Details page. You can also find images and similar parts to BAV70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70 fall under?
The BAV70 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for BAV70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70 often in real-time on the comparison pages.
What if I can't find stock of BAV70?
You can fill out our help required form which you can use to request a quote for BAV70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.