Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0241
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0272
|
15,860
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Rutronik
from US$0.0257
|
-
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Avnet America
from US$0.0259
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0242
|
-
|
Buy Now | |
Farnell
from US$0.0240
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 175°C |
Diode Case Style | MicroMELF |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (20-Jun-2016) |
Diode: switching | Transfer Multisort Elektronik |
Diodes - General Purpose, Power, Switching 200 Volt 625mA | Future Electronics |
Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R | EBV Elektronik |
SI-DIODE 0,25A 200V MICROMELF | Rutronik |
Switch Diode, 200V 250Ma, Micromelf, Full Reel | Newark Electronics |
Vishay Switching Diode 250mA 200V MicroMELF | Distrelec |
DIODE, SMALL SIG, AEC-Q101, SINGLE, 200V | Farnell |
Where can I find additional details, specifications and documents for a BAV302-TR?
Additional datasheets, footprints and schematics for BAV302-TR are listed on our Part Details page. You can also find images and similar parts to BAV302-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV302-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV302-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV302-TR fall under?
The BAV302-TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV302-TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV302-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAV302-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV302-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, EBV Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for BAV302-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV302-TR often in real-time on the comparison pages.
What if I can't find stock of BAV302-TR?
You can fill out our help required form which you can use to request a quote for BAV302-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.