Status: | Active |
---|---|
Series: | BAV23CL |
RoHS: | Compliant |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0297
|
189,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0321
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,063
in stock
|
Buy Now | |
Chip One Stop
from US$0.0322
|
13,736
in stock
|
Buy Now | |
element14
from US$0.0308
|
11,068
in stock
|
Buy Now | |
Farnell
from US$0.0299
|
11,068
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0342
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
75,000
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 Fast Switching Speed Halide-Free Pb-Free |
Applications |
---|
LCD TV Power Supply Industrial |
End Products |
---|
General Purpose Switching Applications |
Description | BAV23CL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.4 |
trr Max (ns) | 150 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
BAV23CL Series 250 V 400 mA High Voltage Common Cathode Switching Diode-SOT-23-3 | Future Electronics |
Diode Small Signal Switching 250V 0.4A 3-Pin SOT-23 T/R | Avnet Asia |
Diode, Aec-Q101, 0.4A, 250V, Sot-23 | Newark Electronics |
DIODE, AEC-Q101, 0.4A, 250V, SOT-23 | element14 |
Diode Signal Switching 250V 400mA SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Signal Switching 250V 400mA SOT23 | ON Semiconductor BAV23CLT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAV23CLT1G?
Additional datasheets, footprints and schematics for BAV23CLT1G are listed on our Part Details page. You can also find images and similar parts to BAV23CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23CLT1G fall under?
The BAV23CLT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV23CLT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV23CLT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Avnet America, Newark Electronics and Chip One Stop have stock available or on a lead time for BAV23CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23CLT1G often in real-time on the comparison pages.
What if I can't find stock of BAV23CLT1G?
You can fill out our help required form which you can use to request a quote for BAV23CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.