Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
60,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0244
|
129,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
98,468
in stock
|
Buy Now | |
element14
from US$0.0315
|
92,005
in stock
|
Buy Now | |
Farnell
from US$0.0362
|
91,540
in stock
|
Buy Now | |
Avnet America
from US$0.0249
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0231
|
4,835
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.0247
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Small Signal Diode, 250V, 0.2A, Sod-123 | Newark Electronics |
DIODE, SMALL SIGNAL, 0.2A, 250V, SOD-123 | element14 |
Diode Switching 250V 0.2A | RS |
Diode Small Signal Switching 250V 0.25A 2-Pin SOD-123 T/R | Avnet America |
BAV21 Series 200 V 250 mA 1.5 pF Small Signal Switching Diode - SOD-123 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
SI-DIODE 0,25A 250V SOD123 | Rutronik |
Vishay Switching Diode 200mA 200V SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a BAV21W-E3-08?
Additional datasheets, footprints and schematics for BAV21W-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAV21W-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21W-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21W-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21W-E3-08 fall under?
The BAV21W-E3-08 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BAV21W-E3-08 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21W-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21W-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV21W-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAV21W-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21W-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAV21W-E3-08?
You can fill out our help required form which you can use to request a quote for BAV21W-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.