Status: | Unknown |
---|---|
Series: | BAV21 Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0305
|
99,127
in stock
|
Buy Now | |
element14
from US$0.0331
|
99,127
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
49,865
in stock
|
Buy Now | |
Chip One Stop
from US$0.0237
|
7,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
-
|
Buy Now | |
Avnet America
from US$0.0159
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
TTI Europe
from US$0.0185
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | BAV21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
RoHS Compliant | Yes |
SMALL SIGNAL DIODE, SINGLE, 250V, DO-35 | element14 |
Switching Diode, 250V, 250Ma, Do-35 | Newark Electronics |
BAV21 Series 250 V 250 mA Through Hole Small Signal Switching Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 250V 0.25A 2-Pin DO-35 T/R | Avnet America |
Diode, Rectifier, Standard, Vr 200V, If 250mA, Pkg DO-35,Vf 1000mV, Trr 50ns, Cj 1.5pF | Vishay / Small Signal & Opto Products (SSP) BAV21-TR | RS Americas |
Where can I find additional details, specifications and documents for a BAV21TR?
Additional datasheets, footprints and schematics for BAV21TR are listed on our Part Details page. You can also find images and similar parts to BAV21TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21TR fall under?
The BAV21TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV21TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV21TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for BAV21TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21TR often in real-time on the comparison pages.
What if I can't find stock of BAV21TR?
You can fill out our help required form which you can use to request a quote for BAV21TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.