Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0239
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0134
|
21,400
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
9,372
in stock
|
Buy Now | |
Micros
from US$0.0230
|
6,830
in stock
|
Buy Now | |
SOS electronic
from US$0.0118
|
1,300
in stock
|
Buy Now | |
element14
from US$0.0184
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | BAV21 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | BAV21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 4A |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Diode Small Signal Switching 250V 0.2A 2-Pin DO-35 Bulk | Avnet Asia |
DIODE, SMALL SIGNAL DO-35 | element14 |
Small Signal Diode 250V 200Ma Do-35 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAV21?
Additional datasheets, footprints and schematics for BAV21 are listed on our Part Details page. You can also find images and similar parts to BAV21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21 fall under?
The BAV21 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV21 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV21 have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Distrelec, Micros and SOS electronic have stock available or on a lead time for BAV21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21 often in real-time on the comparison pages.
What if I can't find stock of BAV21?
You can fill out our help required form which you can use to request a quote for BAV21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.