BAV203-GS08

Semiconductors - Discretes

> Diodes

> Small Signal Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BAV203-GS08
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BAV203-GS08
Series Information for BAV203-GS08 - Vishay Intertechnology

Features

  • feature
    - Silicon epitaxial planar diodes - AEC-Q101 qualified

Description

DIODE SMALL SIG AEC-Q101 SINGLE 250V

Specifications

Diode Configuration:
Single
Repetitive Reverse Voltage Vrrm Max:
250V
Forward Current If(AV):
250mA
Forward Voltage VF Max:
1V
Reverse Recovery Time trr Max:
50ns
Forward Surge Current Ifsm Max:
1A
Operating Temperature Max:
175°C
Diode Case Style:
SOD-80 (MiniMELF)
No. of Pins:
2Pins
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (20-Jun-2016)

Alternate Descriptions

Avnet America

Diode Small Signal Switching 250V 0.25A 2-Pin Quadro MELF SOD-80 T/R

Avnet Europe

Diode Small Signal Switching 250V 0.25A 2-Pin Quadro MELF SOD-80 T/R

Distrelec

.05

Distrelec product

Future Electronics

BAV203 Series 250 V 500 mW High Voltage Small Signal Switching Diode - SOD-80