BAV202-GS08

Semiconductors - Discretes

> Diodes

> Small Signal Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BAV202-GS08
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BAV202-GS08
Series Information for BAV202-GS08 - Vishay Intertechnology

Features

  • feature
    - Silicon epitaxial planar diodes - AEC-Q101 qualified

Description

DIODE SWITCHING QUADROMELF

Specifications

Diode Configuration:
Single
Repetitive Reverse Voltage Vrrm Max:
200V
Forward Current If(AV):
250mA
Forward Voltage VF Max:
1V
Reverse Recovery Time trr Max:
50ns
Forward Surge Current Ifsm Max:
1A
Operating Temperature Max:
175°C
Diode Case Style:
SOD-80 (MiniMELF)
No. of Pins:
2Pins
Product Range:
BAV20 Series
Automotive Qualification Standard:
AEC-Q101
Current Ifsm:
1A
Junction Temperature Tj Max:
175°C
Reverse Recovery Time trr Typ:
50ns
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Diode Small Signal Switching 200V 0.25A 2-Pin Quadro MELF SOD-80 T/R

Avnet America product

Avnet Europe

Diode Small Signal Switching 200V 0.25A 2-Pin Quadro MELF SOD-80 T/R

Avnet Europe product

Future Electronics

500 mW 250 mA 200 V Max Reverse Voltage SMT Small Signal Switching Diode -SOD-80