BAV170-7-F Diodes by Multicomp

DIODE ULTRAFAST RECOVERY 125mA 85V S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0147

Distributor Stock
Logo for RS
RS
from US$0.0187
2,300
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0147
855,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0223
6,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0190
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0156
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.0242
1,219
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0235
1,219
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
99,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0235
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0290
-
Buy Now

Specifications

Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 85V
Forward Current If(AV) 125mA
Forward Voltage VF Max 1.25V
Operating Temperature Max 150°C


BAV170-7-F Diodes by Multicomp Pro

DIODE, ULTRAFAST RECOVERY, 125mA, 85V, SOT-23-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 85V
Forward Current If(AV) 125mA
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 3µs
RoHS Compliant Yes

BAV170-7-F Semiconductors - Discretes by Diodes Incorporated

SWITCHING STANDARD DIODE SOT23 T&R 3K

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

BAV170 Series 4 A 85 V 250 mW Dual Surface Mount Low Leakage Diode - SOT-23 | Future Electronics
Diode: switching | Transfer Multisort Elektronik
Switching Standard Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV170-7-F | Newark Electronics
Diode Switching 85V 0.215A 3-Pin SOT-23 T/R | Avnet America
Diode Switch. 2xComCath 215mA 85V SOT23 | RS
SI-DOUBLEDIODE 0,12A 85V SOT23 | Rutronik
Diode Switch. 2xComCath 215mA 85V SOT23 | Diodes Inc BAV170-7-F | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAV170-7-F?

Additional datasheets, footprints and schematics for BAV170-7-F are listed on our Part Details page. You can also find images and similar parts to BAV170-7-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAV170-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV170-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAV170-7-F fall under?

The BAV170-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAV170-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAV170-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BAV170-7-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAV170-7-F have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS have stock available or on a lead time for BAV170-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAV170-7-F often in real-time on the comparison pages.

What if I can't find stock of BAV170-7-F?

You can fill out our help required form which you can use to request a quote for BAV170-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay