Status: | Unknown |
---|---|
Series: | BAV10 Series |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0195
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0155
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0272
|
13,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
7,668
in stock
|
Buy Now | |
Farnell
from US$0.0330
|
5,355
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,750,000
in stock
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | BAV10 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 1A |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Surface Mount Device |
BAV103 Series 200 V 250 mA 1.5 pF Small Signal Switching Diode - SOD-80 MiniMELF | Future Electronics |
.25 A 250V SOD80 MM | TTI Europe |
Diode Configuration:Single | element14 |
Switch Diode, 250V, 250Ma, Sod-80 | Newark Electronics |
DIODE, SMALL SIGNAL, 250V, 41-MINIDIP | Farnell |
Diode Small Signal Switching 250V 0.25A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Diode Switching 250V 0.25A | RS |
SWITCHING DIODE 250V 625mA MINIMELF | Rutronik |
Where can I find additional details, specifications and documents for a BAV103-GS18?
Additional datasheets, footprints and schematics for BAV103-GS18 are listed on our Part Details page. You can also find images and similar parts to BAV103-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV103-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV103-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV103-GS18 fall under?
The BAV103-GS18 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV103-GS18 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV103-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV103-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV103-GS18 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for BAV103-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV103-GS18 often in real-time on the comparison pages.
What if I can't find stock of BAV103-GS18?
You can fill out our help required form which you can use to request a quote for BAV103-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.