BAV103-GS08

Semiconductors - Discretes

> Diodes

> Small Signal Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BAV103-GS08
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BAV103-GS08
Series Information for BAV103-GS08 - Vishay Intertechnology

Features

  • feature
    - Silicon epitaxial planar diode - AEC-Q101 qualified

Description

SW DIODE 250V 0.25A SOD-80

Specifications

Diode Configuration:
Single
Repetitive Reverse Voltage Vrrm Max:
250V
Forward Current If(AV):
250mA
Forward Voltage VF Max:
1V
Reverse Recovery Time trr Max:
50ns
Forward Surge Current Ifsm Max:
1A
Operating Temperature Max:
175°C
Diode Case Style:
SOD-80 (MiniMELF)
No. of Pins:
-
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Diode Small Signal Switching 250V 0.25A 2-Pin Mini-MELF SOD-80 T/R

Avnet America product

Avnet Europe

Diode Small Signal Switching 250V 0.25A 2-Pin Mini-MELF SOD-80 T/R

Avnet Europe product

Distrelec

.045

Distrelec product

Conrad

Diode type (category): Standard diode; Enclosure type (semiconductors): DO 213AC; Forward current I(F): 250 mA; Forward voltage U(F): 1 V; Forward voltage reference: 100 mA; Manufacturer: Vishay; Manufacturer code (components): VIS; Mounting type: Surface-mount; Operating temperature (max.) (num): +175 °C; Reverse leakage current I(r): 100 nA; Reverse leakage current I(r) reference: 200 V; Reverse recovery time T(rr): 50 ns; Reverse voltage U(R): 200 V; RoHS-compliant: Yes; Type (manufacturer type): BAV103-GS08

Conrad product

Future Electronics

BAV103 Series 250 V 500 mW High Voltage Small Signal Switching Diode - SOD-80