Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0408
|
16,516
in stock
|
Buy Now | |
TTI Europe
from US$0.0216
|
125,000
in stock
|
Buy Now | |
Rutronik
from US$0.0184
|
32,500
in stock
|
Buy Now | |
element14
from US$0.0411
|
16,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0201
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
109
in stock
|
Buy Now | |
Future Electronics
from US$0.0192
|
-
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
Avnet Asia
from US$0.0425
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
.25 A 200V SOD80 MM | TTI Europe |
SI-DIODE 0,25A 200V MINIMELF | Rutronik |
DIODE, SMALL SIG, AUTO, , 200V, SOD80 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode, 200V, 0.25A, Sod-80 | Newark Electronics |
BAV102 Series 200 V 250 mA Surface Mount Small Signal Switching Diode - SOD-80 | Future Electronics |
Diode Small Signal Switching 200V 0.25A 2-Pin Mini-MELF SOD-80 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAV102-GS08?
Additional datasheets, footprints and schematics for BAV102-GS08 are listed on our Part Details page. You can also find images and similar parts to BAV102-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV102-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV102-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV102-GS08 fall under?
The BAV102-GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV102-GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV102-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV102-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV102-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAV102-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV102-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAV102-GS08?
You can fill out our help required form which you can use to request a quote for BAV102-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.