Status: | Unknown |
---|---|
Series: | BAT81 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | BAT81 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 500mA |
Diode Type | Schottky |
Forward Voltage | 1V |
Junction Temperature Tj Max | 125°C |
Termination Type | Axial Leaded |
Schottky Rectifier, 30Ma, 40V Do-35 | Newark Electronics |
Diode Small Signal Schottky 40V 0.03A 2-Pin DO-35 T/R | Avnet America |
DIODE, SCHOTTKY, 0.03A | element14 |
Where can I find additional details, specifications and documents for a BAT81S-TR?
Additional datasheets, footprints and schematics for BAT81S-TR are listed on our Part Details page. You can also find images and similar parts to BAT81S-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT81S-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT81S-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT81S-TR fall under?
The BAT81S-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT81S-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT81S-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT81S-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT81S-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for BAT81S-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT81S-TR often in real-time on the comparison pages.
What if I can't find stock of BAT81S-TR?
You can fill out our help required form which you can use to request a quote for BAT81S-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.