Status: | Active |
---|---|
Series: | BAT60 |
RoHS: | Compliant |
Prices starting from US$0.0425
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,200
in stock
|
Buy Now | |
element14
from US$0.06
|
151,834
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
126,589
in stock
|
Buy Now | |
Farnell
from US$0.05
|
126,579
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
93,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0425
|
29,953
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
26,430
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
6,079
in stock
|
Buy Now | |
Avnet Silica
-
|
969,000
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
VERY SMALL CONDUCTION LOSSES |
LOW FORWARD VOLTAGE DROP |
NEGLIGIBLE SWITCHING LOSSES |
SURFACE MOUNTED DEVICE |
EXTREMELY FAST SWITCHING |
Product Specifications |
---|
DS1816 SMALL SIGNAL SCHOTTKY DIODE |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
DIODE, SCHOTTKY, 3A, 10V, SMD | element14 |
Schottky Diode, 10V, 3A, Sod-323 | Newark Electronics |
BAS60 Series 10 V 150 uA Surface Mount Small Signal Schottky Diode - SOD-323 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 3A, 10V, SOD-323 | Distrelec |
Diode Schottky 10V 3A SOD-323 | RS |
Schottky Rectifier, 10 V, 3 A, Single, SOD-323, 2 Pins, 580 mV | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT60JFILM?
Additional datasheets, footprints and schematics for BAT60JFILM are listed on our Part Details page. You can also find images and similar parts to BAT60JFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT60JFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT60JFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT60JFILM fall under?
The BAT60JFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT60JFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT60JFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT60JFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT60JFILM have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for BAT60JFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT60JFILM often in real-time on the comparison pages.
What if I can't find stock of BAT60JFILM?
You can fill out our help required form which you can use to request a quote for BAT60JFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.