Status: | Active |
---|---|
Series: | BAT54T |
RoHS: | Compliant |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
17,825
in stock
|
Buy Now | |
Future Electronics
from US$0.0264
|
228,000
in stock
|
Buy Now | |
element14
from US$0.08
|
61,319
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
56,989
in stock
|
Buy Now | |
Farnell
from US$0.09
|
56,339
in stock
|
Buy Now | |
Chip One Stop
from US$0.0265
|
14,456
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0400
|
2,275
in stock
|
Buy Now | |
Avnet Silica
-
|
186,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0281
|
-
|
Buy Now | |
Avnet Asia
from US$0.0273
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 350 mV (Typ) @ IF = 10 mA |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAT54T |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-123 |
BAT54T1 Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
DIODE, SCHOTTKY, 200MA, 30V, SMD | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 350 Mv, 600 Ma, 150 C Rohs Compliant: Yes |Onsemi BAT54T1G | Newark Electronics |
Diode Schottky 30V 0.2A 5ns SOD-123 | RS |
onsemi Schottky Diode, 200mA, 30V, SOD-123 | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 30 V, 200 mA, 800 mV, 600 mA, 125 �C, SOD-123, 2 Pins | Avnet Silica |
Small Signal Schottky Diode, Single, 30 V, 200 mA, 800 mV, 600 mA, 125 °C, SOD-123, 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a BAT54T1G?
Additional datasheets, footprints and schematics for BAT54T1G are listed on our Part Details page. You can also find images and similar parts to BAT54T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54T1G fall under?
The BAT54T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54T1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for BAT54T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54T1G often in real-time on the comparison pages.
What if I can't find stock of BAT54T1G?
You can fill out our help required form which you can use to request a quote for BAT54T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.