Status: | Active |
---|---|
Series: | BAT54-Y |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
14,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
24,000
in stock
|
Buy Now | |
element14
from US$0.07
|
16,893
in stock
|
Buy Now | |
Farnell
from US$0.06
|
16,893
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,165
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
AEC-Q101 qualified |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS6883 Automotive small signal Schottky diodes |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Dfd Rectifier |Stmicroelectronics BAT54SWFILMY | Newark Electronics |
Diode Small Signal Schottky 40V 300mA 3-Pin SOT-323 T/R | Avnet America |
SCHOTTKY DIODE, DUAL, AUTO, 0.3A, 40V | element14 |
ST BAT54SWFILMY | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
BAT54-Y Series 40 V 300 mA Automotive Small Signal Schottky Diode - SOT-323-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BAT54SWFILMY?
Additional datasheets, footprints and schematics for BAT54SWFILMY are listed on our Part Details page. You can also find images and similar parts to BAT54SWFILMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54SWFILMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54SWFILMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54SWFILMY fall under?
The BAT54SWFILMY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54SWFILMY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54SWFILMY you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54SWFILMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54SWFILMY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for BAT54SWFILMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54SWFILMY often in real-time on the comparison pages.
What if I can't find stock of BAT54SWFILMY?
You can fill out our help required form which you can use to request a quote for BAT54SWFILMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.