Status: | Active |
---|---|
Series: | BAT54 |
RoHS: | Compliant |
Prices starting from US$0.0295
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0295
|
354,000
in stock
|
Buy Now | |
element14
from US$0.0485
|
657,147
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
559,210
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
525,000
in stock
|
Buy Now | |
Farnell
from US$0.0389
|
523,197
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
35,813
in stock
|
Buy Now | |
RS
from US$0.07
|
7,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
5,280
in stock
|
Buy Now | |
Avnet Silica
-
|
792,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS1242 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
DIODE, SCHOTTKY, 0.3A, 40V, SOT-23 | element14 |
Small Signal Schottky Diode,40 V,300 Ma,400 Mv,1 A,150 C Rohs Compliant: Yes |Stmicroelectronics BAT54SFILM | Newark Electronics |
Diode Small Signal Schottky 40V 0.3A 3-Pin SOT-23 T/R | Avnet America |
Small Signal 300 mA 0.9 V Schottky Diode Surface Mount - SOT-23-3 | Future Electronics |
Diode Schottky 40V 0.3A SOT-23 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT54SFILM?
Additional datasheets, footprints and schematics for BAT54SFILM are listed on our Part Details page. You can also find images and similar parts to BAT54SFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54SFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54SFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54SFILM fall under?
The BAT54SFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT54SFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54SFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54SFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54SFILM have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and Future Electronics have stock available or on a lead time for BAT54SFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54SFILM often in real-time on the comparison pages.
What if I can't find stock of BAT54SFILM?
You can fill out our help required form which you can use to request a quote for BAT54SFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.