Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0176
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 200mA |
Diode Configuration | Single |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, AEC-Q101, 30V, SOT23 | element14 |
Schottky Rectifier, Aec-Q101, 30V, Sot23 | Newark Electronics |
Automotive Schottky Barrier Diode (AEC-Q101 Qualified) | Future Electronics |
Diode Schottky 30V 200mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT54HMFHT116?
Additional datasheets, footprints and schematics for BAT54HMFHT116 are listed on our Part Details page. You can also find images and similar parts to BAT54HMFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54HMFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54HMFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54HMFHT116 fall under?
The BAT54HMFHT116 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54HMFHT116 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54HMFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54HMFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54HMFHT116 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BAT54HMFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54HMFHT116 often in real-time on the comparison pages.
What if I can't find stock of BAT54HMFHT116?
You can fill out our help required form which you can use to request a quote for BAT54HMFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.