Status: | Active |
---|---|
Series: | BAT54CXV3 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,398
in stock
|
Buy Now | |
element14
from US$0.12
|
3,398
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,398
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,940
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low VF (Forward Voltage) of typical 350 mV @ IF = 10 mA |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAT54CXV3 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-89-3 |
Schottky Rect, 0.2A, 30V, Sc-89 | Newark Electronics |
SCHOTTKY RECT, 0.2A, 30V, SC-89 | element14 |
Diode Schottky 30V 0.2A 3-Pin SC-89 T/R | Avnet America |
BAT54CXV3T1G, SC-89 DUAL COMMON CATHODE | RS |
BAT54CWT1 Series 30 V 600 mA Surface Mount Dual Schottky Barrier Diode - SC-89 | Future Electronics |
BAT54CXV3T1G, SC-89 DUAL COMMON CATHODE | ON Semiconductor BAT54CXV3T1G | RS Americas |
Where can I find additional details, specifications and documents for a BAT54CXV3T1G?
Additional datasheets, footprints and schematics for BAT54CXV3T1G are listed on our Part Details page. You can also find images and similar parts to BAT54CXV3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CXV3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CXV3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CXV3T1G fall under?
The BAT54CXV3T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54CXV3T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CXV3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CXV3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54CXV3T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for BAT54CXV3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CXV3T1G often in real-time on the comparison pages.
What if I can't find stock of BAT54CXV3T1G?
You can fill out our help required form which you can use to request a quote for BAT54CXV3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.