Status: | Active |
---|---|
Series: | BAT54CW |
RoHS: | Compliant |
Prices starting from US$0.0184
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0184
|
255,000
in stock
|
Buy Now | |
element14
from US$0.07
|
47,729
in stock
|
Buy Now | |
Farnell
from US$0.05
|
47,729
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
27,640
in stock
|
Buy Now | |
RS
from US$0.0298
|
14,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0205
|
4,805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0283
|
1,960
in stock
|
Buy Now | |
RS Americas
from US$0.0330
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
270,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
-
|
Buy Now | |
Avnet Asia
from US$0.0199
|
-
|
Buy Now |
Extremely Fast Switching Speed |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Portable applications where space is limited |
Description | BAT54CW |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-70-3 / SOT-323-3 |
BAT54CWT1 Series 30 V 600 mA Surface Mount Dual Schottky Barrier Diode - SOT-323 | Future Electronics |
DIODE, ULTRAFAST, 100MA, 30V, SOT-323-3 | element14 |
Schottky Rectifier Common Cathode 0.2A Sot-323 | Newark Electronics |
Dual Series Schottky Diode 30V 0.2A SC70 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Dual Series Schottky Diode 30V 0.2A SC70 | ON Semiconductor BAT54CWT1G | RS Americas |
Diode Schottky 30V 0.2A 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT54CWT1G?
Additional datasheets, footprints and schematics for BAT54CWT1G are listed on our Part Details page. You can also find images and similar parts to BAT54CWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CWT1G fall under?
The BAT54CWT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54CWT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54CWT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BAT54CWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CWT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54CWT1G?
You can fill out our help required form which you can use to request a quote for BAT54CWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.