Status: | Active |
---|---|
Series: | BAT54CL |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0322
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0128
|
20,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0193
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
16,741
in stock
|
Buy Now | |
Chip One Stop
from US$0.0116
|
6,544
in stock
|
Buy Now | |
element14
from US$0.0132
|
3,139
in stock
|
Buy Now | |
Farnell
from US$0.0121
|
3,139
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0124
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low VF (Forward Voltage) of typical 350 mV @ IF = 10 mA |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Portable Devices |
Description | BAT54CL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
BAT54CL Series 30 V 2 uA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Ss Dual Common Cathode/Reel |Onsemi BAT54CLT3G | Newark Electronics |
Schottky 30V 200mA Com.Cathode SOT23 | RS |
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAT54CLT3G?
Additional datasheets, footprints and schematics for BAT54CLT3G are listed on our Part Details page. You can also find images and similar parts to BAT54CLT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CLT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CLT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CLT3G fall under?
The BAT54CLT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54CLT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CLT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CLT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54CLT3G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for BAT54CLT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CLT3G often in real-time on the comparison pages.
What if I can't find stock of BAT54CLT3G?
You can fill out our help required form which you can use to request a quote for BAT54CLT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.